Silicon Labs Microcontrollers C8051F320-GQR

Description
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F320-GQRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F320-GQRTR-ND
Microcontrollers C8051F320-GQRTR-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - C8051F320-GQRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F320-GQRDKR-ND
Microcontrollers C8051F320-GQRDKR-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - C8051F320-GQRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F320-GQRCT-ND
Microcontrollers C8051F320-GQRCT-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F320-GQR - 88390-C8051F320-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F320-GQR
88390-C8051F320-GQR
Embedded - Embedded - Microcontrollers - C8051F320-GQR 88390-C8051F320-GQR
Manufacturer: Silicon Labs Win Source Part Number: 88390-C8051F320-GQR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b Family Name: C8051F320 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Alternative Parts (Cross-Reference): STM8S207K6T6; STM8L151K4T6; STM8S207K6T6TR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 88390-C8051F320-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Family Name: C8051F320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Alternative Parts (Cross-Reference): STM8S207K6T6; STM8L151K4T6; STM8S207K6T6TR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB 3.6V Embedded Microcontroller MCU
685-C8051F320-GQR
8-bit 25MHz 16KB 3.6V Embedded Microcontroller MCU 685-C8051F320-GQR
8-Bit MCU, 25MHz, FLASH, 16KB, 2.7-3.6V, LQFP-32 Product overview: C8051F320-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F320-GQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 16KB, 2.7-3.6V, LQFP-32 Product overview: C8051F320-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F320-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F320-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F320-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F320-GQR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - C8051F320-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F320-GQR
Embedded - Microcontrollers C8051F320-GQR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F320-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F320-GQR
Microcontrollers C8051F320-GQR
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F320-GQR
8-bit Microcontrollers - MCU C8051F320-GQR
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F320-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F320-GQR
Microcontrollers C8051F320-GQR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F320-GQRTR-ND 88390-C8051F320-GQR 685-C8051F320-GQR C8051F320-GQR C8051F320-GQR C8051F320-GQR C8051F320-GQR C8051F320-GQR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F320-GQR 8-bit 25MHz 16KB 3.6V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 17x10b
RAM 2.25 KB 16 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details