Silicon Labs Embedded - Embedded - Microcontrollers - C8051F316-GMR C8051F316-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 1027484-C8051F316-GM R Packaging: Reel - TR Core Processor: 8051 Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1027484-C8051F316-GM R Packaging: Reel - TR Core Processor: 8051 Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F316-GMR - 1027484-C8051F316-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F316-GMR
1027484-C8051F316-GMR
Embedded - Embedded - Microcontrollers - C8051F316-GMR 1027484-C8051F316-GMR
Manufacturer: Silicon Labs Win Source Part Number: 1027484-C8051F316-GM R Packaging: Reel - TR Core Processor: 8051 Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1027484-C8051F316-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB QFN Embedded Microcontroller MCU
685-C8051F316-GMR
8-bit 25MHz 16KB QFN Embedded Microcontroller MCU 685-C8051F316-GMR
8-Bit MCU, 25MHz, 16KB FLASH, QFN-24, I2C, SPI, UART Product overview: C8051F316-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F316-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 16KB FLASH, QFN-24, I2C, SPI, UART Product overview: C8051F316-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F316-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F316-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F316-GMR-ND
Microcontrollers C8051F316-GMR-ND
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F316-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F316-GMR
Embedded - Microcontrollers C8051F316-GMR
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F316-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F316-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F316-GMR
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site
MCU 8-bit C8051F31x 8051 CISC 16KB Flash 3.3V 24-Pin QFN EP T/R - 715-C8051F316-GMR - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F31x 8051 CISC 16KB Flash 3.3V 24-Pin QFN EP T/R
715-C8051F316-GMR
MCU 8-bit C8051F31x 8051 CISC 16KB Flash 3.3V 24-Pin QFN EP T/R 715-C8051F316-GMR
MCU 8-bit C8051F31x 8051 CISC 16KB Flash 3.3V 24-Pin QFN EP T/R

MCU 8-bit C8051F31x 8051 CISC 16KB Flash 3.3V 24-Pin QFN EP T/R

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F316-GMR
8-bit Microcontrollers - MCU C8051F316-GMR
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F316-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F316-GMR
Microcontrollers C8051F316-GMR
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1027484-C8051F316-GMR 685-C8051F316-GMR C8051F316-GMR-ND C8051F316-GMR C8051F316-GMR 715-C8051F316-GMR C8051F316-GMR C8051F316-GMR
Product Name Embedded - Embedded - Microcontrollers - C8051F316-GMR 8-bit 25MHz 16KB QFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit C8051F31x 8051 CISC 16KB Flash 3.3V 24-Pin QFN EP T/R 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 16 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details