Silicon Labs Microcontrollers C8051F315-GM

Description
IC MCU 8BIT 8KB FLASH 28QFN
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 28QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1258-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1258-ND
Microcontrollers 336-1258-ND
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 8KB QFN Embedded Microcontroller MCU
685-C8051F315-GM
8-bit 25MHz 8KB QFN Embedded Microcontroller MCU 685-C8051F315-GM
8-Bit 8051 MCU, 25MHz, 8KB FLASH, QFN, I2C, SPI, UART Product overview: C8051F315-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F315-GM can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 25MHz, 8KB FLASH, QFN, I2C, SPI, UART Product overview: C8051F315-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F315-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F315-GM - 771095-C8051F315-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F315-GM
771095-C8051F315-GM
Embedded - Embedded - Microcontrollers - C8051F315-GM 771095-C8051F315-GM
Manufacturer: Silicon Labs Win Source Part Number: 771095-C8051F315-GM Series: C8051F31x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 28-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F315 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): Z8F1233QJ020SG; Z8F1232QJ020SG; C8051F315-GMR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771095-C8051F315-GM
Series: C8051F31x
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 28-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F315
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): Z8F1233QJ020SG; Z8F1232QJ020SG; C8051F315-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU 8-bit C8051F31x 8051 CISC 8KB Flash 3.3V 28-Pin QFN EP - 715-C8051F315-GM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F31x 8051 CISC 8KB Flash 3.3V 28-Pin QFN EP
715-C8051F315-GM
MCU 8-bit C8051F31x 8051 CISC 8KB Flash 3.3V 28-Pin QFN EP 715-C8051F315-GM
MCU 8-bit C8051F31x 8051 CISC 8KB Flash 3.3V 28-Pin QFN EP

MCU 8-bit C8051F31x 8051 CISC 8KB Flash 3.3V 28-Pin QFN EP

Supplier's Site
Embedded - Microcontrollers - C8051F315-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F315-GM
Embedded - Microcontrollers C8051F315-GM
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F315-GM
8-bit Microcontrollers - MCU C8051F315-GM
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F315-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F315-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F315-GM
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site
Microcontrollers - C8051F315-GM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F315-GM
Microcontrollers C8051F315-GM
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1258-ND 685-C8051F315-GM 771095-C8051F315-GM 715-C8051F315-GM C8051F315-GM C8051F315-GM C8051F315-GM C8051F315-GM
Product Name Microcontrollers 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F315-GM MCU 8-bit C8051F31x 8051 CISC 8KB Flash 3.3V 28-Pin QFN EP Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 1.25 KB 1.25 KB 8 KB 1.25 KB 1.25 KB 1.25 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details