Silicon Labs Microcontrollers C8051F314-GQ

Description
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1257-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1257-ND
Microcontrollers 336-1257-ND
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 8KB Embedded Microcontroller MCU
685-C8051F314-GQ
8-bit 25MHz 8KB Embedded Microcontroller MCU 685-C8051F314-GQ
8-Bit MCU, 25MHz, 8KB FLASH, LQFP-32, CMOS Product overview: C8051F314-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F314-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 8KB FLASH, LQFP-32, CMOS Product overview: C8051F314-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F314-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F314-GQ - 771094-C8051F314-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F314-GQ
771094-C8051F314-GQ
Embedded - Embedded - Microcontrollers - C8051F314-GQ 771094-C8051F314-GQ
Manufacturer: Silicon Labs Win Source Part Number: 771094-C8051F314-GQ Series: C8051F31x Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 29 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F314 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K8T6CTR; STM8L151K4T6; STM8S207K8T3C; STM8S207K6T6; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771094-C8051F314-GQ
Series: C8051F31x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F314
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K8T6CTR; STM8L151K4T6; STM8S207K8T3C; STM8S207K6T6;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F314-GQ
8-bit Microcontrollers - MCU C8051F314-GQ
8-bit Microcontrollers - MCU 8kB/1kB RAM, LQFP32 OTP available (T614-GQ)

8-bit Microcontrollers - MCU 8kB/1kB RAM, LQFP32 OTP available (T614-GQ)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F314-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F314-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F314-GQ
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - C8051F314-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F314-GQ
Embedded - Microcontrollers C8051F314-GQ
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F314-GQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F314-GQ
Microcontrollers C8051F314-GQ
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F314-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F314-GQ
Microcontrollers C8051F314-GQ
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
8 Bit Microcontroller, Mixed Signal, C8051F31x, 25 MHz, 8 KB, 1.25 KB, 32, LQFP - 715-C8051F314-GQ - Utmel Electronic Limited
Hong Kong, China
8 Bit Microcontroller, Mixed Signal, C8051F31x, 25 MHz, 8 KB, 1.25 KB, 32, LQFP
715-C8051F314-GQ
8 Bit Microcontroller, Mixed Signal, C8051F31x, 25 MHz, 8 KB, 1.25 KB, 32, LQFP 715-C8051F314-GQ
8 Bit Microcontroller, Mixed Signal, C8051F31x, 25 MHz, 8 KB, 1.25 KB, 32, LQFP

8 Bit Microcontroller, Mixed Signal, C8051F31x, 25 MHz, 8 KB, 1.25 KB, 32, LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1257-ND 685-C8051F314-GQ 771094-C8051F314-GQ C8051F314-GQ C8051F314-GQ C8051F314-GQ C8051F314-GQ C8051F314-GQ 715-C8051F314-GQ
Product Name Microcontrollers 8-bit 25MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F314-GQ 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8 Bit Microcontroller, Mixed Signal, C8051F31x, 25 MHz, 8 KB, 1.25 KB, 32, LQFP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 1.25 KB 1.25 KB 8 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details