Manufacturer: Silicon Labs
Win Source Part Number: 202157-C8051F313-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
8-Bit MCU, 25MHz, 8KB FLASH, 1.25KB RAM, QFN-28 Product overview: C8051F313-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F313-GMR can be used for catalog matching and distributor lookup.
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 8KB FLASH 28QFN
IC MCU 8BIT 8KB FLASH 28QFN
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 8KB FLASH 28QFN
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 202157-C8051F313-GMR | 685-C8051F313-GMR | C8051F313-GMR-ND | C8051F313-GMR | C8051F313-GMR | C8051F313-GMR | C8051F313-GMR | C8051F313-GMR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F313-GMR | 8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 8 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |