Silicon Labs 8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU C8051F312-GQR

Description
8-Bit 8051 MCU, 25MHz, 8KB FLASH, 1.25KB RAM, LQFP-32 Product overview: C8051F312-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F312-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 8051 MCU, 25MHz, 8KB FLASH, 1.25KB RAM, LQFP-32 Product overview: C8051F312-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F312-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU
685-C8051F312-GQR
8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU 685-C8051F312-GQR
8-Bit 8051 MCU, 25MHz, 8KB FLASH, 1.25KB RAM, LQFP-32 Product overview: C8051F312-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F312-GQR can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 25MHz, 8KB FLASH, 1.25KB RAM, LQFP-32 Product overview: C8051F312-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F312-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F312-GQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F312-GQR-ND
Microcontrollers C8051F312-GQR-ND
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F312-GQR - 718047-C8051F312-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F312-GQR
718047-C8051F312-GQR
Embedded - Embedded - Microcontrollers - C8051F312-GQR 718047-C8051F312-GQR
Manufacturer: Silicon Labs Win Source Part Number: 718047-C8051F312-GQR Series: C8051F31x Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 29 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Data Converters: A/D 21x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K6T3; STM8S207K6T3TR; STM8S207K6T6BTR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 718047-C8051F312-GQR
Series: C8051F31x
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 29
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Data Converters: A/D 21x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F312
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K6T3; STM8S207K6T3TR; STM8S207K6T6BTR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F312-GQR
8-bit Microcontrollers - MCU C8051F312-GQR
8-bit Microcontrollers - MCU 8kB/1kB RAM, 10b ADC, LQFP32 OTP available (T612-GQ)

8-bit Microcontrollers - MCU 8kB/1kB RAM, 10b ADC, LQFP32 OTP available (T612-GQ)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F312-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F312-GQR
Embedded - Microcontrollers C8051F312-GQR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F312-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F312-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F312-GQR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Microcontrollers - C8051F312-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F312-GQR
Microcontrollers C8051F312-GQR
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - C8051F312-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F312-GQR
Microcontrollers C8051F312-GQR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F312-GQR C8051F312-GQR-ND 718047-C8051F312-GQR C8051F312-GQR C8051F312-GQR C8051F312-GQR C8051F312-GQR C8051F312-GQR
Product Name 8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F312-GQR 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 1.25 KB 1.25 KB 8 KB 1.25 KB 1.25 KB 1.25 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Serial Interface I2C, SPI, UART, SMBus, USART, 2-Wire SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers