Silicon Labs Embedded - Embedded - Microcontrollers - C8051F305-GMR C8051F305-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 202156-C8051F305-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 8 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-QFN (3x3) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 202156-C8051F305-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 8 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-QFN (3x3) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F305-GMR - 202156-C8051F305-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F305-GMR
202156-C8051F305-GMR
Embedded - Embedded - Microcontrollers - C8051F305-GMR 202156-C8051F305-GMR
Manufacturer: Silicon Labs Win Source Part Number: 202156-C8051F305-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 8 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-QFN (3x3) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 202156-C8051F305-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 8
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 11-QFN (3x3)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - C8051F305-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F305-GMR-ND
Microcontrollers C8051F305-GMR-ND
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 2KB QFN Embedded Microcontroller MCU
685-C8051F305-GMR
8-bit 25MHz 2KB QFN Embedded Microcontroller MCU 685-C8051F305-GMR
8-Bit MCU, 25MHz, FLASH, 2KB, 256B RAM, QFN EP Product overview: C8051F305-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 2KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F305-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 2KB, 256B RAM, QFN EP Product overview: C8051F305-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 2KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F305-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F305-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F305-GMR
Microcontrollers C8051F305-GMR
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F305-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F305-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F305-GMR
IC MCU 8BIT 2KB FLASH 11QFN

IC MCU 8BIT 2KB FLASH 11QFN

Supplier's Site
Microcontrollers - C8051F305-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F305-GMR
Microcontrollers C8051F305-GMR
IC MCU 8BIT 2KB FLASH 11QFN

IC MCU 8BIT 2KB FLASH 11QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F305-GMR
8-bit Microcontrollers - MCU C8051F305-GMR
8-bit Microcontrollers - MCU 2kB/256B RAM, QFN11 OTP available (T605-GM)

8-bit Microcontrollers - MCU 2kB/256B RAM, QFN11 OTP available (T605-GM)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F305-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F305-GMR
Embedded - Microcontrollers C8051F305-GMR
IC MCU 8BIT 2KB FLASH 11QFN

IC MCU 8BIT 2KB FLASH 11QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 202156-C8051F305-GMR C8051F305-GMR-ND 685-C8051F305-GMR C8051F305-GMR C8051F305-GMR C8051F305-GMR C8051F305-GMR C8051F305-GMR
Product Name Embedded - Embedded - Microcontrollers - C8051F305-GMR Microcontrollers 8-bit 25MHz 2KB QFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers