IC MCU 8BIT 4KB FLASH 11QFN
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F304R | C8051F304R |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 25 MHz | |
| RAM | 0.2560 KB |