Silicon Labs Small Form Factor Mixed Signal MCU C8051F304

Description
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP
Request a Quote Datasheet
Description
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor Mixed Signal MCU - C8051F304 - Silicon Labs
Austin, TX, USA
Small Form Factor Mixed Signal MCU
C8051F304
Small Form Factor Mixed Signal MCU C8051F304
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs.

Features

25 MIPS 8051 CPU
8, 4, 2 or 1.5 kB one time programmable (OTP) code memory
256 or 128 B RAM
10-bit ADC
Up to 8 digital I/O, 5 V tolerant
1.8–3.6 V supply
–40 to 85 ºC operating range
On-chip debug
11-pin QFN
(3x3 mm)
14-pin SOIC
10-pin QFN
(2x2 mm)
10-pin MSOP
Supplier's Site Datasheet
Microcontrollers - C8051F304-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F304-ND
Microcontrollers C8051F304-ND
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F304 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F304
Embedded - Microcontrollers C8051F304
IC MCU 8BIT 4KB FLASH 11QFN

IC MCU 8BIT 4KB FLASH 11QFN

Supplier's Site Datasheet
Microcontrollers - C8051F304 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F304
Microcontrollers C8051F304
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Silicon Labs DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F304 C8051F304-ND C8051F304 C8051F304
Product Name Small Form Factor Mixed Signal MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Saturation Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz
Interrupts 22
Features Watchdog Timer; Oscillator Safeguard
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers