Silicon Labs Embedded - Embedded - Microcontrollers - C8051F304-GM C8051F304-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 771092-C8051F304-GM Series: C8051F30x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F304 Categories: Integrated Circuits (ICs) Manufacturer Package: 11-QFN (3x3) Alternative Parts (Cross-Reference): C8051F304-GMR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 771092-C8051F304-GM Series: C8051F30x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F304 Categories: Integrated Circuits (ICs) Manufacturer Package: 11-QFN (3x3) Alternative Parts (Cross-Reference): C8051F304-GMR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F304-GM - 771092-C8051F304-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F304-GM
771092-C8051F304-GM
Embedded - Embedded - Microcontrollers - C8051F304-GM 771092-C8051F304-GM
Manufacturer: Silicon Labs Win Source Part Number: 771092-C8051F304-GM Series: C8051F30x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F304 Categories: Integrated Circuits (ICs) Manufacturer Package: 11-QFN (3x3) Alternative Parts (Cross-Reference): C8051F304-GMR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 771092-C8051F304-GM
Series: C8051F30x
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 10-VFDFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 11-QFN (3x3)
Alternative Parts (Cross-Reference): C8051F304-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 4KB 25MHz QFN Embedded Microcontroller MCU
685-C8051F304-GM
8-bit 4KB 25MHz QFN Embedded Microcontroller MCU 685-C8051F304-GM
8-Bit MCU, 4KB FLASH, 25MHz, 8051 Core, I2C, UART, QFN Product overview: C8051F304-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F304-GM can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB FLASH, 25MHz, 8051 Core, I2C, UART, QFN Product overview: C8051F304-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F304-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1250-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1250-ND
Microcontrollers 336-1250-ND
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F304-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F304-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F304-GM
IC MCU 8BIT 4KB FLASH 11QFN

IC MCU 8BIT 4KB FLASH 11QFN

Supplier's Site
Microcontrollers - C8051F304-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F304-GM
Microcontrollers C8051F304-GM
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F304-GM
8-bit Microcontrollers - MCU C8051F304-GM
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 8-bit MCU

Buy Now Datasheet
MCU 8-bit C8051F30x 8051 CISC 4KB Flash 3.3V 11-Pin QFN EP - 715-C8051F304-GM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F30x 8051 CISC 4KB Flash 3.3V 11-Pin QFN EP
715-C8051F304-GM
MCU 8-bit C8051F30x 8051 CISC 4KB Flash 3.3V 11-Pin QFN EP 715-C8051F304-GM
MCU 8-bit C8051F30x 8051 CISC 4KB Flash 3.3V 11-Pin QFN EP

MCU 8-bit C8051F30x 8051 CISC 4KB Flash 3.3V 11-Pin QFN EP

Supplier's Site
Embedded - Microcontrollers - C8051F304-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F304-GM
Embedded - Microcontrollers C8051F304-GM
IC MCU 8BIT 4KB FLASH 11QFN

IC MCU 8BIT 4KB FLASH 11QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 771092-C8051F304-GM 685-C8051F304-GM 336-1250-ND C8051F304-GM C8051F304-GM C8051F304-GM 715-C8051F304-GM C8051F304-GM
Product Name Embedded - Embedded - Microcontrollers - C8051F304-GM 8-bit 4KB 25MHz QFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU MCU 8-bit C8051F30x 8051 CISC 4KB Flash 3.3V 11-Pin QFN EP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 4 KB 0.2500 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 2.7 to 3.6 volts 3.3 volts 2.7 to 3.6 volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - CG7868AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details