Silicon Labs Small Form Factor Mixed Signal MCU C8051F303

Description
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP
Request a Quote Datasheet
Description
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor Mixed Signal MCU - C8051F303 - Silicon Labs
Austin, TX, USA
Small Form Factor Mixed Signal MCU
C8051F303
Small Form Factor Mixed Signal MCU C8051F303
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs.

Features

25 MIPS 8051 CPU
8, 4, 2 or 1.5 kB one time programmable (OTP) code memory
256 or 128 B RAM
10-bit ADC
Up to 8 digital I/O, 5 V tolerant
1.8–3.6 V supply
–40 to 85 ºC operating range
On-chip debug
11-pin QFN
(3x3 mm)
14-pin SOIC
10-pin QFN
(2x2 mm)
10-pin MSOP
Supplier's Site Datasheet
Microcontrollers - C8051F303-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F303-ND
Microcontrollers C8051F303-ND
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Microcontrollers - C8051F303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F303
Microcontrollers C8051F303
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F303 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F303
Embedded - Microcontrollers C8051F303
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F303 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F303
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F303
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site

Technical Specifications

  Silicon Labs DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F303 C8051F303-ND C8051F303 C8051F303 C8051F303
Product Name Small Form Factor Mixed Signal MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Saturation Removed; Obsolete Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Interrupts 22
Features Watchdog Timer; Oscillator Safeguard
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers