Silicon Labs 8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU C8051F303-GMR

Description
8-Bit MCU, 25MHz, 8KB FLASH, 256B RAM, QFN, 3.3V Product overview: C8051F303-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F303-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 25MHz, 8KB FLASH, 256B RAM, QFN, 3.3V Product overview: C8051F303-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F303-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU
685-C8051F303-GMR
8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU 685-C8051F303-GMR
8-Bit MCU, 25MHz, 8KB FLASH, 256B RAM, QFN, 3.3V Product overview: C8051F303-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F303-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 8KB FLASH, 256B RAM, QFN, 3.3V Product overview: C8051F303-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F303-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F303-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F303-GMR-ND
Microcontrollers C8051F303-GMR-ND
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F303-GMR - 914600-C8051F303-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F303-GMR
914600-C8051F303-GMR
Embedded - Embedded - Microcontrollers - C8051F303-GMR 914600-C8051F303-GMR
Manufacturer: Silicon Labs Win Source Part Number: 914600-C8051F303-GMR Series: C8051F30x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Not For New Designs Family Name: C8051F303 Categories: Integrated Circuits (ICs) Case / Package: 11-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 914600-C8051F303-GMR
Series: C8051F30x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)
Core Processor: 8051
Speed: 25MHz
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051F303
Categories: Integrated Circuits (ICs)
Case / Package: 11-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F303-GMR
8-bit Microcontrollers - MCU C8051F303-GMR
8-bit Microcontrollers - MCU 8kB/256B RAM, QFN11 OTP available (T601-GM)

8-bit Microcontrollers - MCU 8kB/256B RAM, QFN11 OTP available (T601-GM)

Buy Now Datasheet
Microcontrollers - C8051F303-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F303-GMR
Microcontrollers C8051F303-GMR
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F303-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F303-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F303-GMR
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site
Embedded - Microcontrollers - C8051F303-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F303-GMR
Embedded - Microcontrollers C8051F303-GMR
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F303-GMR C8051F303-GMR-ND 914600-C8051F303-GMR C8051F303-GMR C8051F303-GMR C8051F303-GMR C8051F303-GMR
Product Name 8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F303-GMR 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Serial Interface I2C, UART, SMBus, USART, 2-Wire UART; USART
Package Type Other; QFN Other; 10-VFDFN Exposed Pad Other; 11-QFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG7624AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details