8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)
8-Bit 8051 MCU, 25MHz, 8KB FLASH, QFN Product overview: C8051F303-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F303-GM can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 88374-C8051F303-GM
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 11-QFN (3x3)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU
IC MCU 8BIT 8KB FLASH 11QFN
IC MCU 8BIT 8KB FLASH 11QFN
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1249-ND | 685-C8051F303-GM | 88374-C8051F303-GM | C8051F303-GM | C8051F303-GM | 715-C8051F303-GM | C8051F303-GM |
| Product Name | Microcontrollers | 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F303-GM | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 8KB FLASH 11QFN | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 0.2560 KB | 0.2500 KB | 8 KB | 256 KB | 0.2560 KB | 0.2560 KB | |
| ROM | 8 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash |