Win Source Part Number: 1184624-C8051F301-GM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F30x
Core Processor: 8051
Speed: 25MHz
Package: Tube
Standard Package: 122
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F301GM;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: C8051F301GM,336-1247
Base Product Number: C8051F301
Product Status: Not For New Designs
8-Bit 8051 MCU, 25MHz, 8KB FLASH, QFN, I2C, UART Product overview: C8051F301-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F301-GM can be used for catalog matching and distributor lookup.
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)
IC MCU 8BIT 8KB FLASH 11QFN
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)
IC MCU 8BIT 8KB FLASH 11QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1184624-C8051F301-GM | 685-C8051F301-GM | 336-1247-ND | C8051F301-GM | C8051F301-GM | C8051F301-GM | C8051F301-GM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 8 KB | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 3.6 volts | 3.3 volts | 2.7 to 3.6 volts | 3.6 volts |