8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
8-Bit 25MHz FLASH MCU, 8KB, LQFP-32, SPI, UART Product overview: C8051F231-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F231-GQR can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 202153-C8051F231-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU
IC MCU 8BIT 8KB FLASH 32LQFP
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 8KB FLASH 32LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F231-GQR-ND | 685-C8051F231-GQR | 202153-C8051F231-GQR | C8051F231-GQR | C8051F231-GQR | C8051F231-GQR | C8051F231-GQR |
| Product Name | Microcontrollers | 8-bit 25MHz 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F231-GQR | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 0.2560 KB | 256 KB | ||
| ROM | 8 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |