C8051T600/1/2/3/4/5/
Features
| 25 MIPS 8051 CPU |
| 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory |
| 256 or 128 B RAM |
| 10-bit ADC |
| Up to 8 digital I/O, 5 V tolerant |
| 1.8–3.6 V supply |
| –40 to 85 ºC operating range |
| On-chip debug |
| 11-pin QFN (3x3 mm) |
| 14-pin SOIC |
| 10-pin QFN (2x2 mm) |
| 10-pin MSOP |
8-Bit MCU, 25MHz, 8KB FLASH, 32 I/O, SPI, UART, TQFP Product overview: C8051F230 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F230 can be used for catalog matching and distributor lookup.
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 811715-C8051F230
Packaging: Tray
Mounting Style: SMD
Core Processor: 8051
Speed: 25MHz
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: C8051F2
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
IC MCU 8BIT 8KB FLASH 48TQFP
IC MCU 8BIT 8KB FLASH 48TQFP
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
| Silicon Labs | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F230 | 685-C8051F230 | C8051F230-ND | 811715-C8051F230 | C8051F230 | C8051F230 | C8051F230 |
| Product Name | Small Form Factor Mixed Signal MCU | 8-bit 25MHz 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F230 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Saturation | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Interrupts | 22 | ||||||
| Features | Watchdog Timer; Oscillator Safeguard |