Silicon Labs Microcontrollers C8051F133-GQ

Description
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1235-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1235-ND
Microcontrollers 336-1235-ND
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 100MHz 64KB Embedded Microcontroller MCU
685-C8051F133-GQ
8-bit 100MHz 64KB Embedded Microcontroller MCU 685-C8051F133-GQ
8-Bit 8051 MCU, 100MHz, 64KB FLASH, TQFP-64, I2C, SPI, UART Product overview: C8051F133-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F133-GQ can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 100MHz, 64KB FLASH, TQFP-64, I2C, SPI, UART Product overview: C8051F133-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F133-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F133-GQ - 811780-C8051F133-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F133-GQ
811780-C8051F133-GQ
Embedded - Embedded - Microcontrollers - C8051F133-GQ 811780-C8051F133-GQ
Manufacturer: Silicon Labs Win Source Part Number: 811780-C8051F133-GQ Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 100MHz Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8.25K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: C8051F13 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 811780-C8051F133-GQ
Packaging: Tray
Mounting Style: SMD
Core Processor: 8051
Speed: 100MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: C8051F13
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F133-GQ
8-bit Microcontrollers - MCU C8051F133-GQ
8-bit Microcontrollers - MCU 8051 100 MHz 64 kB MAC 8-bit MCU

8-bit Microcontrollers - MCU 8051 100 MHz 64 kB MAC 8-bit MCU

Buy Now Datasheet
MCU 8-bit C8051F13x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP - 715-C8051F133-GQ - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F13x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP
715-C8051F133-GQ
MCU 8-bit C8051F13x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP 715-C8051F133-GQ
MCU 8-bit C8051F13x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP

MCU 8-bit C8051F13x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F133-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F133-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F133-GQ
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - C8051F133-GQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F133-GQ
Microcontrollers C8051F133-GQ
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - C8051F133-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F133-GQ
Microcontrollers C8051F133-GQ
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F133-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F133-GQ
Embedded - Microcontrollers C8051F133-GQ
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1235-ND 685-C8051F133-GQ 811780-C8051F133-GQ C8051F133-GQ 715-C8051F133-GQ C8051F133-GQ C8051F133-GQ C8051F133-GQ C8051F133-GQ
Product Name Microcontrollers 8-bit 100MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F133-GQ 8-bit Microcontrollers - MCU MCU 8-bit C8051F13x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b
RAM 8.25 KB 8.25 KB 64 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers