The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS.
With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.
Win Source Part Number: 1381723-C8051F130
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: C8051F13x
Core Processor: 8051
Speed: 100MHz
Package: Tray
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I²C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 64
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 48 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: C8051F130
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 90 pcs
8-Bit MCU, 100MHz, 128KB FLASH, 8051 Core, TQFP-100 Product overview: C8051F130 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F130 can be used for catalog matching and distributor lookup.
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 100TQFP
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 100TQFP
| Silicon Labs | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F130 | 1381723-C8051F130 | 685-C8051F130 | 336-1147-ND | C8051F130 | C8051F130 | C8051F130 |
| Product Name | Precision Mixed Signal MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 100MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Saturation | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Interrupts | 21 | ||||||
| Features | Watchdog Timer; PWM; Power Saving Modes; Oscillator Safeguard |