Silicon Labs Microcontrollers C8051F127-GQ

Description
8051 C8051F12x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
8051 C8051F12x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1231-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1231-ND
Microcontrollers 336-1231-ND
8051 C8051F12x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

8051 C8051F12x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F127-GQ - 1158565-C8051F127-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F127-GQ
1158565-C8051F127-GQ
Embedded - Embedded - Microcontrollers - C8051F127-GQ 1158565-C8051F127-GQ
Manufacturer: Silicon Labs Win Source Part Number: 1158565-C8051F127-GQ Series: C8051F12x Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8.25K x 8 Data Converters: A/D 8x8b, 8x10b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F127 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STM8S207RBT3B; STM8S207RBT6BTR; STM8S207RBT6B; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158565-C8051F127-GQ
Series: C8051F12x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 8x8b, 8x10b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F127
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): STM8S207RBT3B; STM8S207RBT6BTR; STM8S207RBT6B;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 128KB 50MHz Embedded Microcontroller MCU
685-C8051F127-GQ
8-bit 128KB 50MHz Embedded Microcontroller MCU 685-C8051F127-GQ
8-Bit 8051 MCU, 128KB FLASH, 50MHz, TQFP-64 Product overview: C8051F127-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F127-GQ can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 128KB FLASH, 50MHz, TQFP-64 Product overview: C8051F127-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F127-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F127-GQ
8-bit Microcontrollers - MCU C8051F127-GQ
8-bit Microcontrollers - MCU 8051 50 MHz 128 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 128 kB 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F127-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F127-GQ
Embedded - Microcontrollers C8051F127-GQ
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - C8051F127-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F127-GQ
Microcontrollers C8051F127-GQ
8051 C8051F12x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

8051 C8051F12x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
MCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP - 715-C8051F127-GQ - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP
715-C8051F127-GQ
MCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP 715-C8051F127-GQ
MCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP

MCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F127-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F127-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F127-GQ
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1231-ND 1158565-C8051F127-GQ 685-C8051F127-GQ C8051F127-GQ C8051F127-GQ C8051F127-GQ 715-C8051F127-GQ C8051F127-GQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F127-GQ 8-bit 128KB 50MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers MCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 8x8b, 8x10b; D/A 2x12b
RAM 8.25 KB 128 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details