Silicon Labs Evaluation Boards - Embedded - MCU, DSP - C8051F124DK-B C8051F124DK-B

Description
Manufacturer: Silicon Labs Win Source Part Number: 771088-C8051F124DK-B Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F12x Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Part Status: Obsolete(EOL) Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 771088-C8051F124DK-B Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F12x Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Part Status: Obsolete(EOL) Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - C8051F124DK-B - 771088-C8051F124DK-B - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - C8051F124DK-B
771088-C8051F124DK-B
Evaluation Boards - Embedded - MCU, DSP - C8051F124DK-B 771088-C8051F124DK-B
Manufacturer: Silicon Labs Win Source Part Number: 771088-C8051F124DK-B Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F12x Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Part Status: Obsolete(EOL) Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771088-C8051F124DK-B
Type: MCU 8-Bit
Core Processor: 8051
For Use With/Related Products: C8051F12x
Mounting: Fixed
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Part Status: Obsolete(EOL)
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 771088-C8051F124DK-B
Product Name Evaluation Boards - Embedded - MCU, DSP - C8051F124DK-B
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products