Silicon Labs 8-bit 100MHz 128KB 8.25KB Embedded Microcontroller MCU C8051F123-GQR

Description
8-Bit MCU, 100MHz, 128KB FLASH, 8.25KB RAM, TQFP Product overview: C8051F123-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 128KB, 8.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 128KB, 8.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F123-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 100MHz, 128KB FLASH, 8.25KB RAM, TQFP Product overview: C8051F123-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 128KB, 8.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 128KB, 8.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F123-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 100MHz 128KB 8.25KB Embedded Microcontroller MCU
685-C8051F123-GQR
8-bit 100MHz 128KB 8.25KB Embedded Microcontroller MCU 685-C8051F123-GQR
8-Bit MCU, 100MHz, 128KB FLASH, 8.25KB RAM, TQFP Product overview: C8051F123-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 128KB, 8.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 128KB, 8.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F123-GQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 100MHz, 128KB FLASH, 8.25KB RAM, TQFP Product overview: C8051F123-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 128KB, 8.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 128KB, 8.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F123-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F123-GQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F123-GQR-ND
Microcontrollers C8051F123-GQR-ND
8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F123-GQR - 865668-C8051F123-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F123-GQR
865668-C8051F123-GQR
Embedded - Embedded - Microcontrollers - C8051F123-GQR 865668-C8051F123-GQR
Manufacturer: Silicon Labs Win Source Part Number: 865668-C8051F123-GQR Series: C8051F12x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10) Core Processor: 8051 Speed: 100MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b, 8x10b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Not For New Designs Family Name: C8051F123 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 865668-C8051F123-GQR
Series: C8051F12x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Core Processor: 8051
Speed: 100MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b, 8x10b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051F123
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F123-GQR
8-bit Microcontrollers - MCU C8051F123-GQR
8-bit Microcontrollers - MCU 8051 100 MHz 128 kB MAC 8-bit MCU

8-bit Microcontrollers - MCU 8051 100 MHz 128 kB MAC 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F123-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F123-GQR
Embedded - Microcontrollers C8051F123-GQR
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel - 715-C8051F123-GQR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel
715-C8051F123-GQR
8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel 715-C8051F123-GQR
8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel

8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel

Supplier's Site
Microcontrollers - C8051F123-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F123-GQR
Microcontrollers C8051F123-GQR
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - C8051F123-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F123-GQR
Microcontrollers C8051F123-GQR
8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F123-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F123-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F123-GQR
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F123-GQR C8051F123-GQR-ND 865668-C8051F123-GQR C8051F123-GQR C8051F123-GQR 715-C8051F123-GQR C8051F123-GQR C8051F123-GQR C8051F123-GQR
Product Name 8-bit 100MHz 128KB 8.25KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F123-GQR 8-bit Microcontrollers - MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 8.25 KB 8.25 KB 128 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART, SMBus, USART, EBI/EMI, 2-Wire SPI; UART; USART I²C; SPI; UART; USART; 2-Wire, EBI/EMI, I2C, SMBus, SPI, UART, USART
Package Type Other; TQFP TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP (10x10) QFP; Other; 64-TQFP QFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers