8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Manufacturer: Silicon Labs
Win Source Part Number: 1158558-C8051F122-GQ
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
8-Bit MCU, 100MHz, 128KB FLASH, 8051 Core, TQFP-100 Product overview: C8051F122-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F122-GQ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 100TQFP
8 Bit Microcontroller, Mixed Signal, C8051F12x, 100 MHz, 128 KB, 8.25 KB, 100, TQFP RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 100TQFP
8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU 100MIPS,128KB,10ADC,
IC MCU 8BIT 128KB FLASH 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1226-ND | 1158558-C8051F122-GQ | 685-C8051F122-GQ | C8051F122-GQ | 24M1217 | C8051F122-GQ | C8051F122-GQ | C8051F122-GQ | C8051F122-GQ |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F122-GQ | 8-bit 100MHz 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8 Bit Microcontroller, Mixed Signal, C8051F12X, 100 Mhz, 128 Kb, 8.25 Kb, 100, Tqfp Rohs Compliant Silicon Labs | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||||
| Bits | 8 Bit; Other; A/D 8x8b, 8x10b; D/A 2x12b | ||||||||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | ||||
| ROM | 128 KB |