The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS.
With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.
Manufacturer: Silicon Labs
Win Source Part Number: 1158554-C8051F120
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-Bit 8051 MCU, 128KB FLASH, 100MHz, 64 I/O, TQFP Product overview: C8051F120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F120 can be used for catalog matching and distributor lookup.
8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 100TQFP
IC MCU 8BIT 128KB FLASH 100TQFP
IC MCU 8BIT 128KB FLASH 100TQFP
| Silicon Labs | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F120 | 1158554-C8051F120 | 685-C8051F120 | C8051F120-ND | C8051F120 | C8051F120 | C8051F120 | 715-C8051F120 |
| Product Name | Precision Mixed Signal MCU | Embedded - Embedded - Microcontrollers - C8051F120 | 8-bit 128KB 100MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 128KB FLASH 100TQFP |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | Saturation | Removed; Obsolete | Removed; Obsolete | Obsolete | ||||
| Clock Speed | 25 MHz | 100 MHz | 100 MHz | 100 MHz | ||||
| Interrupts | 21 | |||||||
| Features | Watchdog Timer; PWM; Power Saving Modes; Oscillator Safeguard |