The C8051F067-GQR microcontroller from Quarktwin Technology Ltd. features a high-speed 8051 core capable of executing up to 25 MIPS with a 25 MHz clock. It includes 32 kB of in-system programmable FLASH memory and 4352 bytes of internal data RAM. The device supports two 16-bit SAR ADCs with 16-bit resolution and a programmable throughput of up to 1 Msps, as well as a built-in temperature sensor. It offers multiple digital communication interfaces, including hardware SMBus, SPI, and two UART ports, along with a CAN 2.0B controller. The microcontroller operates within a supply voltage range of 2.7 to 3.6 V and is available in 64-pin TQFP packages. It is suitable for applications requiring robust analog and digital processing capabilities, with a temperature range of -40 to +85 °C.
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB 8-bit MCU
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 32KB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F067-GQR-ND | C8051F067-GQR | C8051F067-GQR | C8051F067-GQR | C8051F067-GQR |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 16 Bit | ||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 32 KB |