8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU ADC 16/64Pin
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
IC MCU 8BIT 64KB FLASH 64TQFP
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1073-2-ND | 715-C8051F061R | C8051F061R | C8051F061R | C8051F061R |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU ADC 16/64Pin | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 16 Bit; Other; A/D 2x16b, 8x10b; D/A 2x12b | ||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | |
| ROM | 64 KB |