Silicon Labs Microcontrollers C8051F060-GQ

Description
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1213-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1213-ND
Microcontrollers 336-1213-ND
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F060-GQ - 142129-C8051F060-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F060-GQ
142129-C8051F060-GQ
Embedded - Embedded - Microcontrollers - C8051F060-GQ 142129-C8051F060-GQ
Manufacturer: Silicon Labs Win Source Part Number: 142129-C8051F060-GQ Packaging: Tray Core Processor: 8051 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 2x16b, 8x10b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 142129-C8051F060-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x16b, 8x10b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7570663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7570663P
Microcontrollers 7570663P
Silicon Labs C8051F060-GQ

Silicon Labs C8051F060-GQ

Supplier's Site
Microcontrollers - 7570663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7570663
Microcontrollers 7570663
Silicon Labs C8051F060-GQ

Silicon Labs C8051F060-GQ

Supplier's Site
Microcontrollers - 1689900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1689900
Microcontrollers 1689900
Silicon Labs C8051F060-GQ

Silicon Labs C8051F060-GQ

Supplier's Site
Singapore, Singapore
8-bit 64KB 25MHz Embedded Microcontroller MCU
685-C8051F060-GQ
8-bit 64KB 25MHz Embedded Microcontroller MCU 685-C8051F060-GQ
8-Bit MCU, 64KB FLASH, 25MHz, 8051 Core, TQFP-100 Product overview: C8051F060-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F060-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 64KB FLASH, 25MHz, 8051 Core, TQFP-100 Product overview: C8051F060-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F060-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F060-GQ
8-bit Microcontrollers - MCU C8051F060-GQ
8-bit Microcontrollers - MCU 8051 25 MHz 64 kB CAN 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 64 kB CAN 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F060-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F060-GQ
Microcontrollers C8051F060-GQ
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F060-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F060-GQ
Embedded - Microcontrollers C8051F060-GQ
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F060-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F060-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F060-GQ
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1213-ND 142129-C8051F060-GQ 7570663P 7570663 685-C8051F060-GQ C8051F060-GQ C8051F060-GQ C8051F060-GQ C8051F060-GQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F060-GQ Microcontrollers Microcontrollers 8-bit 64KB 25MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits 16 Bit; Other; A/D 2x16b, 8x10b; D/A 2x12b
RAM 4.25 KB 64 KB 4.35 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details