8-Bit MCU, 25MHz, 32KB FLASH, 64 I/O, TQFP-100 Product overview: C8051F046-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F046-GQR can be used for catalog matching and distributor lookup.
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
Manufacturer: Silicon Labs
Win Source Part Number: 1158552-C8051F046-GQ
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 100TQFP
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB CAN 8-bit MCU
IC MCU 8BIT 32KB FLASH 100TQFP
IC MCU 8BIT 32KB FLASH 100TQFP
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F046-GQR | C8051F046-GQR-ND | 1158552-C8051F046-GQR | C8051F046-GQR | C8051F046-GQR | C8051F046-GQR | C8051F046-GQR | C8051F046-GQR |
| Product Name | 8-bit 25MHz 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F046-GQR | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | SPI, CAN, UART, SMBus, I2C, USART, EBI/EMI, 2-Wire | CAN; SPI; UART; USART | ||||||
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP |