The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS.
With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
IC MCU 8BIT 64KB FLASH 64TQFP
| Silicon Labs | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F045 | 336-1157-ND | C8051F045 | C8051F045 | C8051F045 |
| Product Name | CAN-Mixed Signal MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Saturation | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Interrupts | 20 | ||||
| Features | Watchdog Timer; PWM; Oscillator Safeguard |