Silicon Labs Microcontrollers C8051F042-GQ

Description
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1207-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1207-ND
Microcontrollers 336-1207-ND
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 25MHz Embedded Microcontroller MCU
685-C8051F042-GQ
8-bit 64KB 25MHz Embedded Microcontroller MCU 685-C8051F042-GQ
8-Bit MCU, 64KB FLASH, 25MHz, 8051 Core, TQFP-100 Product overview: C8051F042-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F042-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 64KB FLASH, 25MHz, 8051 Core, TQFP-100 Product overview: C8051F042-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F042-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F042-GQ - 914593-C8051F042-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F042-GQ
914593-C8051F042-GQ
Embedded - Embedded - Microcontrollers - C8051F042-GQ 914593-C8051F042-GQ
Manufacturer: Silicon Labs Win Source Part Number: 914593-C8051F042-GQ Series: C8051F04x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: 8051 Speed: 25MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, SMBus (2-Wire/I²C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 64 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b, 13x10b; D/A 2x10b, 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Not For New Designs Family Name: C8051F042 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: 336-1207, C8051F042GQ

Manufacturer: Silicon Labs
Win Source Part Number: 914593-C8051F042-GQ
Series: C8051F04x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Core Processor: 8051
Speed: 25MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, SMBus (2-Wire/I²C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 64
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b, 13x10b; D/A 2x10b, 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051F042
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: 336-1207, C8051F042GQ

Buy Now Datasheet
Microcontrollers - C8051F042-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F042-GQ
Microcontrollers C8051F042-GQ
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F042-GQ
8-bit Microcontrollers - MCU C8051F042-GQ
8-bit Microcontrollers - MCU 8051 25 MHz 64 kB CAN 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 64 kB CAN 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F042-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F042-GQ
Embedded - Microcontrollers C8051F042-GQ
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F042-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F042-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F042-GQ
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1207-ND 685-C8051F042-GQ 914593-C8051F042-GQ C8051F042-GQ C8051F042-GQ C8051F042-GQ C8051F042-GQ
Product Name Microcontrollers 8-bit 64KB 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F042-GQ Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits 8 Bit; Other; A/D 8x8b, 13x10b; D/A 2x10b, 2x12b
RAM 4.25 KB 4.25 KB 64 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C8646620000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers