Silicon Labs Microcontrollers C8051F021-GQR

Description
8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4310-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4310-1-ND
Microcontrollers 336-4310-1-ND
8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 336-4310-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4310-6-ND
Microcontrollers 336-4310-6-ND
8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 336-4310-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4310-2-ND
Microcontrollers 336-4310-2-ND
8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F021-GQR - 202143-C8051F021-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F021-GQR
202143-C8051F021-GQR
Embedded - Embedded - Microcontrollers - C8051F021-GQR 202143-C8051F021-GQR
Manufacturer: Silicon Labs Win Source Part Number: 202143-C8051F021-GQR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b, 8x12b; D/A 2x12b Family Name: C8051F021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Alternative Parts (Cross-Reference): STM8S208R8T6BTR; STM8S208R8T6; STM8S207RBT6; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 202143-C8051F021-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b, 8x12b; D/A 2x12b
Family Name: C8051F021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Alternative Parts (Cross-Reference): STM8S208R8T6BTR; STM8S208R8T6; STM8S207RBT6;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - C8051F021-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F021-GQR
Microcontrollers C8051F021-GQR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F021-GQR
8-bit Microcontrollers - MCU C8051F021-GQR
8-bit Microcontrollers - MCU 8051 25 MHz 64 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 64 kB 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F021-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F021-GQR
Embedded - Microcontrollers C8051F021-GQR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
MCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R - 715-C8051F021-GQR - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R
715-C8051F021-GQR
MCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R 715-C8051F021-GQR
MCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R

MCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R

Supplier's Site
Microcontrollers - C8051F021-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F021-GQR
Microcontrollers C8051F021-GQR
8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F021-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F021-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F021-GQR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4310-1-ND 202143-C8051F021-GQR C8051F021-GQR C8051F021-GQR C8051F021-GQR 715-C8051F021-GQR C8051F021-GQR C8051F021-GQR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F021-GQR Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits 8 Bit; Other; A/D 8x8b, 8x12b; D/A 2x12b
RAM 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details