8051 C8051F018 Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU
IC MCU 8BIT 16KB FLASH 48TQFP
8051 C8051F018 Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 48TQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F019-GQR-ND | C8051F019-GQR | C8051F019-GQR | C8051F019-GQR | C8051F019-GQR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 16 KB |