The C8051F015R is a mixed-signal microcontroller from Quarktwin Technology Ltd. featuring an 8-bit architecture with a maximum clock speed of 25 MHz, providing up to 25 MIPS throughput. It includes 32 KB of in-system programmable FLASH memory and 2304 bytes of internal data RAM. The device supports a 10-bit SAR ADC with a maximum throughput of 100 ksps and offers up to 8 external inputs, which can be configured as single-ended or differential. The microcontroller is equipped with two 12-bit digital-to-analog converters (DACs), two analog comparators, and a built-in temperature sensor with an accuracy of ±3°C. It also features a variety of digital peripherals, including hardware SMBus, SPI, and UART interfaces, along with a programmable 16-bit counter/timer array. The C8051F015R operates within a supply voltage range of 2.7V to 3.6V and includes multiple power-saving modes. Debugging capabilities are enhanced by on-chip JTAG support, allowing for non-intrusive in-system debugging without the need for additional emulators. The device is available in multiple package options, including 64-pin TQFP, 48-pin TQFP, and 32-pin LQFP, and is rated for operation in a temperature range of -40°C to +85°C. This microcontroller is suitable for applications requiring efficient processing power and integrated analog functionality.
8051 C8051F01x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 32KB FLASH 64TQFP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F015R | 715-C8051F015R | C8051F015R |
| Product Name | Microcontrollers | IC MCU 8BIT 32KB FLASH 64TQFP | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | Obsolete | |
| Clock Speed | 25 MHz | ||
| RAM | 2.25 KB | 2.25 KB | |
| I/O Ports | 32 |