Manufacturer: Silicon Labs
Win Source Part Number: 914591-C8051F012-GQR
Series: C8051F01x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Core Processor: 8051
Speed: 20MHz
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 8
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051F012
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
8-Bit MCU, 20MHz, 32KB FLASH, 8051 Core, LQFP-32 Product overview: C8051F012-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F012-GQR can be used for catalog matching and distributor lookup.
8051 C8051F01x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 32KB,10ADC,32Pin MCU
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
8051 C8051F01x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 914591-C8051F012-GQR | 685-C8051F012-GQR | C8051F012-GQR-ND | C8051F012-GQR | C8051F012-GQR | C8051F012-GQR | C8051F012-GQR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F012-GQR | 8-bit 20MHz 32KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 32 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |