8051 C8051F00x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
8-Bit 8051 MCU, 25MHz, 32KB FLASH, LQFP-32 Product overview: C8051F007-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F007-GQ can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 012600-C8051F007-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 8
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
8051 C8051F00x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB 8-bit MCU
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1190-ND | 685-C8051F007-GQ | 012600-C8051F007-GQ | C8051F007-GQ | C8051F007-GQ | C8051F007-GQ | C8051F007-GQ |
| Product Name | Microcontrollers | 8-bit 25MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F007-GQ | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 4x12b; D/A 2x12b | ||||||
| RAM | 2.25 KB | 2.25 KB | 32 KB | 2.25 KB | 2.25 KB | ||
| ROM | 32 KB |