8-Bit MCU, 32KB FLASH, 25MHz, 8051 Core, TQFP-64 Product overview: C8051F005-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F005-GQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352266-C8051F005-GQ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C8051F00x
Core Processor: 8051
Speed: 25MHz
Package: Tray
Standard Package: 160
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C) , SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: C8051F005
Product Status: Not For New Designs
8051 C8051F00x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
8051 C8051F00x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU 32KB 12ADC
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB 8-bit MCU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F005-GQ | 1352266-C8051F005-GQ | 336-1187-ND | C8051F005-GQ | C8051F005-GQ | 715-C8051F005-GQ | C8051F005-GQ | C8051F005-GQ |
| Product Name | 8-bit 32KB 25MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU 32KB 12ADC | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| RAM | 2.25 KB | 32 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| Supply Voltage | 3 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | SPI; UART; USART | I²C; SPI; UART; USART; 2-Wire, I2C, SMBus, SPI, UART, USART | |||||
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | TQFP; Other; 64-TQFP |