Silicon Labs Microcontrollers C8051F000-GQ

Description
8051 C8051F00x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
8051 C8051F00x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1184-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1184-ND
Microcontrollers 336-1184-ND
8051 C8051F00x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

8051 C8051F00x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 20MHz Embedded Microcontroller MCU
685-C8051F000-GQ
8-bit 32KB 20MHz Embedded Microcontroller MCU 685-C8051F000-GQ
8-Bit MCU, 32KB FLASH, 8051 Core, 20MHz, TQFP-64 Product overview: C8051F000-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 20MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F000-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB FLASH, 8051 Core, 20MHz, TQFP-64 Product overview: C8051F000-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 20MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F000-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F000-GQ - 050002-C8051F000-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F000-GQ
050002-C8051F000-GQ
Embedded - Embedded - Microcontrollers - C8051F000-GQ 050002-C8051F000-GQ
Manufacturer: Silicon Labs Win Source Part Number: 050002-C8051F000-GQ Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 050002-C8051F000-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F000-GQ
8-bit Microcontrollers - MCU C8051F000-GQ
8-bit Microcontrollers - MCU 8051 20 MHz 32 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 20 MHz 32 kB 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F000-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F000-GQ
Embedded - Microcontrollers C8051F000-GQ
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 64TQFP - 715-C8051F000-GQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 64TQFP
715-C8051F000-GQ
IC MCU 8BIT 32KB FLASH 64TQFP 715-C8051F000-GQ
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F000-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F000-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F000-GQ
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - C8051F000-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F000-GQ
Microcontrollers C8051F000-GQ
8051 C8051F00x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

8051 C8051F00x Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - C8051F000-GQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F000-GQ
Microcontrollers C8051F000-GQ
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1184-ND 685-C8051F000-GQ 050002-C8051F000-GQ C8051F000-GQ C8051F000-GQ 715-C8051F000-GQ C8051F000-GQ C8051F000-GQ C8051F000-GQ
Product Name Microcontrollers 8-bit 32KB 20MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F000-GQ 8-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 8BIT 32KB FLASH 64TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 0.2560 KB 0.2560 KB 32 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details