Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer: Silicon Labs
Win Source Part Number: 913645-BT121-A-V2
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: 41-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: BT121
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: BT121-A-V2TR, BT121-A-V2CT, -BT121-A-V2
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BT121-A-V2TR-ND | 913645-BT121-A-V2 | BT121-A-V2 | BT121-A-V2 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - BT121-A-V2 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -96 dBm | -96 dBm | -96 dBm | |
| Output Power | 12 dBm | 12 dBm | 12 dBm |