Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer: Silicon Labs
Win Source Part Number: 913644-BT121-A-V1
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Reel - TR
Package: 41-SMD Module
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 336-3259-1, 336-3259-2, -BT121-A, 336-3259-6
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-3259-2-ND | 913644-BT121-A-V1 | BT121-A-V1 | BT121-A-V1 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - BT121-A-V1 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -96 dBm | -96 dBm | -96 dBm | |
| Output Power | 14 dBm | 14 dBm | 14 dBm | |
| Package Type | Surface Mount; 41-SMD Module | Surface Mount; Surface Mount | Surface Mount; 41-SMD Module |