Silicon Labs RF Receiver, Transmitter, and Transceiver Finished Units BLED112-V1

Description
RF 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps
Request a Quote Datasheet
Description
RF 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 1446-1030-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
1446-1030-ND
RF Receiver, Transmitter, and Transceiver Finished Units 1446-1030-ND
RF 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps

RF 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps

Buy Now Datasheet
RF Receiver, Transmitter, and Transceiver Finished Units - BLED112-V1 - 847154-BLED112-V1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receiver, Transmitter, and Transceiver Finished Units - BLED112-V1
847154-BLED112-V1
RF Receiver, Transmitter, and Transceiver Finished Units - BLED112-V1 847154-BLED112-V1
Manufacturer: Silicon Labs Win Source Part Number: 847154-BLED112-V1 Features: RF Package: Bulk Family Name: BLED112 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 1446-1030, Q7698184, BLED112

Manufacturer: Silicon Labs
Win Source Part Number: 847154-BLED112-V1
Features: RF
Package: Bulk
Family Name: BLED112
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1446-1030, Q7698184, BLED112

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Modules RF Transceivers
Product Number 1446-1030-ND 847154-BLED112-V1
Product Name RF Receiver, Transmitter, and Transceiver Finished Units RF Receiver, Transmitter, and Transceiver Finished Units - BLED112-V1
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -93 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details