Silicon Labs RF Transceiver Modules and Modems BLE113-A-V1

Description
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1446-1028-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1446-1028-2-ND
RF Transceiver Modules and Modems 1446-1028-2-ND
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - BLE113-A-V1 - 845412-BLE113-A-V1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BLE113-A-V1
845412-BLE113-A-V1
RF Transceiver Modules - BLE113-A-V1 845412-BLE113-A-V1
Manufacturer: Silicon Labs Win Source Part Number: 845412-BLE113-A-V1 Features: Transceiver Module Package: Reel - TR Family Name: BLE113 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 1446-1028-NDL, 1446-1028-1, 1446-1028-2, Q7866581, 1446-1028, 1446-1028-ND, 1446-1028-6

Manufacturer: Silicon Labs
Win Source Part Number: 845412-BLE113-A-V1
Features: Transceiver Module
Package: Reel - TR
Family Name: BLE113
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1446-1028-NDL, 1446-1028-1, 1446-1028-2, Q7866581, 1446-1028, 1446-1028-ND, 1446-1028-6

Buy Now Datasheet
RF Transceiver Modules and Modems - BLE113-A-V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BLE113-A-V1
RF Transceiver Modules and Modems BLE113-A-V1
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BLE113-A-V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BLE113-A-V1
RF and Wireless - RF Transceiver Modules and Modems BLE113-A-V1
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1446-1028-2-ND 845412-BLE113-A-V1 BLE113-A-V1 BLE113-A-V1
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - BLE113-A-V1 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm -93 dBm
Output Power 0.0 dBm 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details