Silicon Labs Bluetooth Modules (802.15.1) BLE112-A-V1

Description
Bluetooth Modules (802.15.1) Class2 BLE Module 4.0 SINGLEMODE W/ANT
Datasheet
Description
Bluetooth Modules (802.15.1) Class2 BLE Module 4.0 SINGLEMODE W/ANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BLE112-A-V1
Bluetooth Modules (802.15.1) BLE112-A-V1
Bluetooth Modules (802.15.1) Class2 BLE Module 4.0 SINGLEMODE W/ANT

Bluetooth Modules (802.15.1) Class2 BLE Module 4.0 SINGLEMODE W/ANT

Buy Now Datasheet
RF Transceiver Modules and Modems - BLE112-A-V1 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BLE112-A-V1
RF Transceiver Modules and Modems BLE112-A-V1
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BLE112-A-V1 BLE112-A-V1
Product Name Bluetooth Modules (802.15.1) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 0CANN-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4731-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details