Silicon Labs Bluetooth Modules (802.15.1) BGM113A256V2R

Description
Bluetooth Modules (802.15.1) BGM113 module with 2.4 GHz SoC and a high-efficiency chip antenna
Datasheet
Description
Bluetooth Modules (802.15.1) BGM113 module with 2.4 GHz SoC and a high-efficiency chip antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BGM113A256V2R
Bluetooth Modules (802.15.1) BGM113A256V2R
Bluetooth Modules (802.15.1) BGM113 module with 2.4 GHz SoC and a high-efficiency chip antenna

Bluetooth Modules (802.15.1) BGM113 module with 2.4 GHz SoC and a high-efficiency chip antenna

Buy Now Datasheet
RF Transceiver Modules and Modems - BGM113A256V2R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BGM113A256V2R
RF Transceiver Modules and Modems BGM113A256V2R
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BGM113A256V2R BGM113A256V2R
Product Name Bluetooth Modules (802.15.1) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS13S4N9E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.8V ~ 3.3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF54L05-QDAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - SI4769-A41-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details