BLUETOOTH MODULE, V4.2, 2.4-2.4835GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 74AC8278 |
| Product Name | Bluetooth Module, V4.2, 2.4-2.4835Ghz; Bluetooth Version Silicon Labs |