Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019850-BGM111A256V1
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 2.4 GHz
Data Rate: 1 Mbps
Memory Size: 32 kB
Interface: I2C, SPI, UART
Current - Receiving: 7.5 mA
Current - Transmitting: 8.2 mA
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BGM111A256V1RBGM111-
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Sensitivity (dBm): -91 dBm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019850-BGM111A256V1R |
| Product Name | OEM Parts - OEM Parts (A - B) - BGM111A256V1R |