RF TXRX MOD WIFI TRACE+U.FL SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.484GHz Integrated, Trace + U.FL Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | AMW004-3.3.2 | AMW004-3.3.2 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Output Power | -94 dBm | 18.5 dBm |
| Supply Current | 349 mA | |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |