Silicon Labs RF Receivers - AMS002/S AMS002/S

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980744-AMS002/S Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 2.4 GHz Data Rate: 1 Mbps Memory Size: 8 MB Interface: I2C, SPI, USART Current - Receiving: 26.6 mA Current - Transmitting: 22 mA Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Supply Voltage: 3.63 V Min Supply Voltage: 1.8 V Sensitivity (dBm): -94 dBm
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980744-AMS002/S Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 2.4 GHz Data Rate: 1 Mbps Memory Size: 8 MB Interface: I2C, SPI, USART Current - Receiving: 26.6 mA Current - Transmitting: 22 mA Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Supply Voltage: 3.63 V Min Supply Voltage: 1.8 V Sensitivity (dBm): -94 dBm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - AMS002/S - 980744-AMS002/S - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - AMS002/S
980744-AMS002/S
RF Receivers - AMS002/S 980744-AMS002/S
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980744-AMS002/S Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 2.4 GHz Data Rate: 1 Mbps Memory Size: 8 MB Interface: I2C, SPI, USART Current - Receiving: 26.6 mA Current - Transmitting: 22 mA Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Supply Voltage: 3.63 V Min Supply Voltage: 1.8 V Sensitivity (dBm): -94 dBm

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980744-AMS002/S
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 2.4 GHz
Data Rate: 1 Mbps
Memory Size: 8 MB
Interface: I2C, SPI, USART
Current - Receiving: 26.6 mA
Current - Transmitting: 22 mA
Categories: RF Receivers
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.8 V
Sensitivity (dBm): -94 dBm

Buy Now
Singapore, Singapore
Rf Receiver
870-AMS002/S
Rf Receiver 870-AMS002/S
RF TXRX MODULE BLUETOOTH / ABRACON / Bulk RoHS Compliant: Yes Product overview: AMS002/S from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-AMS002/S can be used for catalog matching and distributor lookup.

RF TXRX MODULE BLUETOOTH / ABRACON / Bulk RoHS Compliant: Yes Product overview: AMS002/S from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-AMS002/S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Modules RF Receivers
Product Number 980744-AMS002/S 870-AMS002/S
Product Name RF Receivers - AMS002/S Rf Receiver
Device Type Receiver; Rec-Trans
Features RoHS RoHS
Operating Frequency 2400 MHz
Sensitivity -94 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
5 GHz C-V2X / DSRC / Wi-Fi Front End Module for Automotive - QPF1003Q - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details