Silicon Labs RF Antennas ACA-4HSRPP-2458

Description
2.4GHz, 5.8GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.2GHz ~ 5.8GHz 1dB RP-SMA Female Connector Mount
Request a Quote Datasheet
Description
2.4GHz, 5.8GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.2GHz ~ 5.8GHz 1dB RP-SMA Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1586-1016-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1586-1016-ND
RF Antennas 1586-1016-ND
2.4GHz, 5.8GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.2GHz ~ 5.8GHz 1dB RP-SMA Female Connector Mount

2.4GHz, 5.8GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.2GHz ~ 5.8GHz 1dB RP-SMA Female Connector Mount

Buy Now Datasheet
RF Antennas - ACA-4HSRPP-2458 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-4HSRPP-2458
RF Antennas ACA-4HSRPP-2458
2.4GHz, 5.8GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.2GHz ~ 5.8GHz 1dB RP-SMA Female Connector Mount

2.4GHz, 5.8GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.2GHz ~ 5.8GHz 1dB RP-SMA Female Connector Mount

Buy Now Datasheet
Antenna, Wifi, 2.4Ghz/5Ghz; Antenna Type Silicon Labs - 87X8523 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Wifi, 2.4Ghz/5Ghz; Antenna Type Silicon Labs
87X8523
Antenna, Wifi, 2.4Ghz/5Ghz; Antenna Type Silicon Labs 87X8523
ANTENNA, WIFI, 2.4GHZ/5GHZ; Antenna Type:WiFi; Frequency Min:5.2GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:3.74dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:

ANTENNA, WIFI, 2.4GHZ/5GHZ; Antenna Type:WiFi; Frequency Min:5.2GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:3.74dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 1586-1016-ND ACA-4HSRPP-2458 87X8523
Product Name RF Antennas RF Antennas Antenna, Wifi, 2.4Ghz/5Ghz; Antenna Type Silicon Labs
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Passive Ceramic Patch Antenna 15*15 - ET-GPL1-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details