Silicon Labs Prog Mems Osc, 10Mhz, 810Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs 570BAB000118DG

Description
PROG MEMS OSC, 10MHZ, 810MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:810MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes
Datasheet
Description
PROG MEMS OSC, 10MHZ, 810MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:810MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prog Mems Osc, 10Mhz, 810Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs - 75AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Prog Mems Osc, 10Mhz, 810Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs
75AC9392
Prog Mems Osc, 10Mhz, 810Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs 75AC9392
PROG MEMS OSC, 10MHZ, 810MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:810MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes

PROG MEMS OSC, 10MHZ, 810MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:810MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75AC9392
Product Name Prog Mems Osc, 10Mhz, 810Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510ACA004714AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details