Silicon Labs Osc, 200Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 545BAA200M000BAG

Description
OSC, 200MHZ, 5 X 3.2MM, LVDS; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 200MHZ, 5 X 3.2MM, LVDS; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 200Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0271 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 200Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0271
Osc, 200Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0271
OSC, 200MHZ, 5 X 3.2MM, LVDS; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 200MHZ, 5 X 3.2MM, LVDS; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0271
Product Name Osc, 200Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-9775-38.800-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555DR - 028015-SA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details