Silicon Labs Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 545BAA000274BAG

Description
OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0267 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0267
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0267
OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0267
Product Name Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 322 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675323P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA000278AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers